Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWP-35

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWP-35 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWP-35
Single Flanged Wheel (FW) FTWP-35
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWP-35
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 500 lbs (227 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Mold-On Rubber Wheel - MRS1025R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 790 lbs (358 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details