Highest capacity requirements w/ no floor protection
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | FS84R-20 |
| Product Name | Forged Steel Wheel (FS) |
| Wheel Type | Metal |
| Maximum Load | 8350 lbs (3787 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 4 inch (102 mm) |