Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS52-19

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS52-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS52-19
Forged Steel Wheel (FS) FS52-19
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS52-19
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Phenolic Wheel (PH) - PHS825-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
View Details