Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS41R-12

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS41R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS41R-12
Forged Steel Wheel (FS) FS41R-12
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS41R-12
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Duraflex
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Phenolic Wheel (PH) - PH1225R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details