Faultless Caster Duraflex I82-8x225x2-1/2-5/8

Description
Ideal for hand trucks or other equipment which requires a cushioned ride
Description
Ideal for hand trucks or other equipment which requires a cushioned ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ideal for hand trucks or other equipment which requires a cushioned ride

Ideal for hand trucks or other equipment which requires a cushioned ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I82-8x225x2-1/2-5/8
Product Name Duraflex
Wheel Type Duraflex
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Faultless Caster
Specs
Wheel Type Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details