Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS103R-16

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS103R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS103R-16
Forged Steel Wheel (FS) FS103R-16
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS103R-16
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Mold-On Rubber Wheel - MR164R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1990 lbs (902 kg)
Wheel Diameter 16 inch (406 mm)
View Details