Highest capacity requirements w/ no floor protection
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | FS103-31 |
| Product Name | Forged Steel Wheel (FS) |
| Wheel Type | Metal |
| Maximum Load | 5000 lbs (2268 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 3 inch (76.2 mm) |