Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWR-53

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWR-53 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWR-53
Double Flanged Wheel (FW) DFTWR-53
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number DFTWR-53
Product Name Double Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 4200 lbs (1905 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Faultless Caster
Specs
Wheel Type Polypropylene
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Polyurethane Iron Core (PI) - PI625T-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 1625 lbs (737 kg)
Wheel Diameter 6 inch (152 mm)
View Details