Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWP-91

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWP-91 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-91
Double Flanged Wheel (FW) DFTWP-91
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site
Double Flanged Wheel (FW) - DFTWP-91 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-91
Double Flanged Wheel (FW) DFTWP-91
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number DFTWP-91 DFTWP-91
Product Name Double Flanged Wheel (FW) Double Flanged Wheel (FW)
Wheel Type Metal; Flanged Metal; Flanged
Maximum Load 1500 lbs (680 kg) 1500 lbs (680 kg)
Wheel Diameter 9 inch (229 mm) 9 inch (229 mm)
Wheel Width 1.25 inch (31.75 mm) 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Polyurethane Iron Core (PI) - PI42-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 750 lbs (340 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Standard Crane Wheel - WCL-241 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 3 inch (76.2 mm)
View Details