Magnus Mobility Systems, Inc. Double Flanged Wheel (FW) DFTWP-62

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Double Flanged Wheel (FW) - DFTWP-62 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-62
Double Flanged Wheel (FW) DFTWP-62
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site
Double Flanged Wheel (FW) - DFTWP-62 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Double Flanged Wheel (FW)
DFTWP-62
Double Flanged Wheel (FW) DFTWP-62
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number DFTWP-62 DFTWP-62
Product Name Double Flanged Wheel (FW) Double Flanged Wheel (FW)
Wheel Type Metal; Flanged Metal; Flanged
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 2.12 inch (53.97 mm) 2.12 inch (53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 380 lbs (172 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Advanced Elastomer Wheel - AE62R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
View Details