Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE61R-08

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE61R-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE61R-08
Advanced Elastomer Wheel AE61R-08
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE61R-08
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
NWTA Electric Golf Wheel With Clutch 12mm BORE LH - ATV7704 - Plasticwheels Ltd.
Specs
Wheel Type Poly/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 9.65 inch (245 mm)
View Details
Mold-On Rubber Wheel - MRS625R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
View Details