Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE35B-06

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE35B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE35B-06
Advanced Elastomer Wheel AE35B-06
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE35B-06
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1400 lbs (635 kg)
View Details
Mold-On Rubber Wheel - MR82R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
View Details