Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE32P-08

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE32P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE32P-08
Advanced Elastomer Wheel AE32P-08
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE32P-08
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 830RS80 - PJ Company
Specs
Wheel Type Metal
Maximum Load 850 lbs (385 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Phenolic Wheel (PH) - PH514R-08 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details