PJ Company RS SERIES: Rubber Mold on Semi Steel Hub Wheels 830RS80

Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 830RS80 - PJ Company
Compton, CA, USA
RS SERIES: Rubber Mold on Semi Steel Hub Wheels
830RS80
RS SERIES: Rubber Mold on Semi Steel Hub Wheels 830RS80
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 250 - 1400 LBS.
RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength.
Characteristics:
Temperature range -45 to +160 degrees F
Durometer 70 (+/- 5) Shore A
Spoked hub design
Zerk grease fitting in hub for 5" diameter and aboveOptions:
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420RS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 830RS80
Product Name RS SERIES: Rubber Mold on Semi Steel Hub Wheels
Wheel Type Metal
Maximum Load 850 lbs (385 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF86 - PJ Company
Specs
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details