Magnus Mobility Systems, Inc. Full Pneumatic Wheel Assemblies (PN) 12PN-B

Description
Wheels for pneumatic casters, hand trucks, and dollies
Description
Wheels for pneumatic casters, hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Full Pneumatic Wheel Assemblies (PN) - 12PN-B - Magnus Mobility Systems, Inc.
Orange, CA, USA
Full Pneumatic Wheel Assemblies (PN)
12PN-B
Full Pneumatic Wheel Assemblies (PN) 12PN-B
Wheels for pneumatic casters, hand trucks, and dollies

Wheels for pneumatic casters, hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number 12PN-B
Product Name Full Pneumatic Wheel Assemblies (PN)
Wheel Type Pneumatic
Maximum Load 295 lbs (134 kg)
Wheel Diameter 12 inch (305 mm)
Hub Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Polyolefin Wheel (PB/PW) - PB414P-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Standard Crane Wheel - WC-272 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 4 inch (102 mm)
View Details