Magnescale Americas, Inc. Easy to Operate, High-accuracy Digital Indicator with 60mm Range and 1µm Resolution Useries

Description
Easy to operate, high-accuracy digital indicator available in a wide measuring range. High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B) High resolution: 1 μm Measuring range: 0 to 60 mm / 0 to 2.36" Connectable to a personal computer through RS-232C interface. Peak hold for measuring max./ min./ peak-to-peak values The spindle contains a damper mechanism to protect measured objects from damage (U30B/ U60B). Inch/ metric display
Datasheet
Description
Easy to operate, high-accuracy digital indicator available in a wide measuring range. High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B) High resolution: 1 μm Measuring range: 0 to 60 mm / 0 to 2.36" Connectable to a personal computer through RS-232C interface. Peak hold for measuring max./ min./ peak-to-peak values The spindle contains a damper mechanism to protect measured objects from damage (U30B/ U60B). Inch/ metric display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy to Operate, High-accuracy Digital Indicator with 60mm Range and 1µm Resolution - Useries - Magnescale Americas, Inc.
Cypress, CA, USA
Easy to Operate, High-accuracy Digital Indicator with 60mm Range and 1µm Resolution
Useries
Easy to Operate, High-accuracy Digital Indicator with 60mm Range and 1µm Resolution Useries
Easy to operate, high-accuracy digital indicator available in a wide measuring range. High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B) High resolution: 1 μm Measuring range: 0 to 60 mm / 0 to 2.36" Connectable to a personal computer through RS-232C interface. Peak hold for measuring max./ min./ peak-to-peak values The spindle contains a damper mechanism to protect measured objects from damage (U30B/ U60B). Inch/ metric display

Easy to operate, high-accuracy digital indicator available in a wide measuring range.

  • High accuracy: 2 μm (U12B/ 30B) 3 μm (U60B)
  • High resolution: 1 μm
  • Measuring range: 0 to 60 mm / 0 to 2.36"
  • Connectable to a personal computer through RS-232C interface.
  • Peak hold for measuring max./ min./ peak-to-peak values
  • The spindle contains a damper mechanism to protect measured objects from damage (U30B/ U60B).
  • Inch/ metric display
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number Useries
Product Name Easy to Operate, High-accuracy Digital Indicator with 60mm Range and 1µm Resolution
Rule / Length Gauge Type Length Gauges
Graduations RS-232C Interface
Decimal Resolution 3.94E-5 inch (1.00E-3 mm)
Length 6.85 to 14.37 inch (174 to 365 mm)
Thickness 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 3048881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Units Metric
Materials of Construction Stainless steel
View Details
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
View Details
100mm Scale - 12409 - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 3.94 inch (100 mm)
Reading Method / Display Graduated scale
View Details