High accuracy, rugged digital length gauges suitable for installation on machines.
| Magnescale Americas, Inc. | |
|---|---|
| Product Category | Rules and Length Gauges |
| Product Number | DK100 |
| Product Name | High Accuracy, Rugged Gauges Suitable for Machine Installation with 100mm Range and 0.5µm Resolution |
| Rule / Length Gauge Type | Length Gauges |
| Decimal Resolution | 1.97E-5 inch (5.00E-4 mm) |
| Length | 17.46 inch (444 mm) |
| Width / Diameter | 0.9843 inch (25 mm) |