Magnescale Americas, Inc. Magnescale® Multifunction Counter with RS-232C Interface for Measurements and Control in Diverse Field Uses LY72

Description
Multifunction counter with RS-232C interface.
Description
Multifunction counter with RS-232C interface.
Datasheet
Datasheet Summary
Powered by GS/AI

The Magnescale® Multifunction Counter model LY72 features an RS-232C interface, making it suitable for various measurement and control applications. It supports up to three input axes and offers a range of input resolutions from 0.1 µm to 10 µm for linear measurements, with expanded options available. The device can display current, maximum, minimum, and peak-to-peak values for each axis, and it includes alarm displays for conditions such as unconnected measuring units and excess speed. The LY72 allows for external reset and print functions, and it can output data via RS-232C commands. It has a power consumption of up to 32 VA and operates within a temperature range of 0 to 40 °C. The unit is approximately 1.5 kg in weight and requires a compatible power supply adapter. Its design includes features for easy panel mounting and a key lock function for security. This multifunction counter is ideal for engineers seeking precise measurement capabilities in diverse field uses.

Datasheet Summary
Powered by GS/AI

The Magnescale® Multifunction Counter model LY72 features an RS-232C interface, making it suitable for various measurement and control applications. It supports up to three input axes and offers a range of input resolutions from 0.1 µm to 10 µm for linear measurements, with expanded options available. The device can display current, maximum, minimum, and peak-to-peak values for each axis, and it includes alarm displays for conditions such as unconnected measuring units and excess speed. The LY72 allows for external reset and print functions, and it can output data via RS-232C commands. It has a power consumption of up to 32 VA and operates within a temperature range of 0 to 40 °C. The unit is approximately 1.5 kg in weight and requires a compatible power supply adapter. Its design includes features for easy panel mounting and a key lock function for security. This multifunction counter is ideal for engineers seeking precise measurement capabilities in diverse field uses.

Suppliers

Company
Product
Description
Supplier Links
Magnescale® Multifunction Counter with RS-232C Interface for Measurements and Control in Diverse Field Uses - LY72 - Magnescale Americas, Inc.
Cypress, CA, USA
Magnescale® Multifunction Counter with RS-232C Interface for Measurements and Control in Diverse Field Uses
LY72
Magnescale® Multifunction Counter with RS-232C Interface for Measurements and Control in Diverse Field Uses LY72
Multifunction counter with RS-232C interface.

Multifunction counter with RS-232C interface.

Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Digital Readouts
Product Number LY72
Product Name Magnescale® Multifunction Counter with RS-232C Interface for Measurements and Control in Diverse Field Uses
Outputs Serial; Analog
Features Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Zero Reset
Axes 1 (optional feature); 2 (optional feature); 3 (optional feature)
Number of Digits 7
Number of Lines 3
Unlock Full Specs
to access all available technical data

Similar Products

GPI/Digital Readouts - Pointfinder 3000 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Features Absolute and Incremental Modes; Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Set Point Options; Zero Reset
Axes 3
Number of Lines 4
View Details
Digital Display - SI 3500 - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Outputs Serial; Analog; Six Isolated Input, Six Isolated Output
Features Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
Axes 2
View Details
Compact, Lightweight, and Easy-to-Mount Counter - LT11A - Magnescale Americas, Inc.
Specs
Features Alarms; Integral Keypad; Memory / Data Storage
Channels 1 to 2
Number of Digits 5
View Details
 - QC-100 Series - Metronics Incorporated
Metronics Incorporated
Specs
Outputs Serial; Parallel; Printer; SPC Output
Features Integral Keypad; Memory / Data Storage; Programmable
Axes 1; 2; 3; 4
View Details