Magnescale Americas, Inc. Compact, Lightweight, and Easy-to-Mount Counter LT20A

Description
Compact, lightweight, and easy-to-mount counter Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H). Suitable for panel mounting Selectable display resolutions: 0.5/ 1/ 5/ 10 μm BCD and RS-232C I/ O models are available. Reset/preset Peak hold function for measuring max./ min./ peak-to-peak values and GO/NO GO evaluation. . ADD/ SUB function (2-axis model only) Data storage : resolution, counting direction, comparator reference points, preset value, mode, BCD sign (B type), communication parameters (C type) Inch/ metric display Applications: automatic sorting and measuring of parts on production lines.
Datasheet
Description
Compact, lightweight, and easy-to-mount counter Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H). Suitable for panel mounting Selectable display resolutions: 0.5/ 1/ 5/ 10 μm BCD and RS-232C I/ O models are available. Reset/preset Peak hold function for measuring max./ min./ peak-to-peak values and GO/NO GO evaluation. . ADD/ SUB function (2-axis model only) Data storage : resolution, counting direction, comparator reference points, preset value, mode, BCD sign (B type), communication parameters (C type) Inch/ metric display Applications: automatic sorting and measuring of parts on production lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Lightweight, and Easy-to-Mount Counter - LT20A - Magnescale Americas, Inc.
Cypress, CA, USA
Compact, Lightweight, and Easy-to-Mount Counter
LT20A
Compact, Lightweight, and Easy-to-Mount Counter LT20A
Compact, lightweight, and easy-to-mount counter Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H). Suitable for panel mounting Selectable display resolutions: 0.5/ 1/ 5/ 10 μm BCD and RS-232C I/ O models are available. Reset/preset Peak hold function for measuring max./ min./ peak-to-peak values and GO/NO GO evaluation. . ADD/ SUB function (2-axis model only) Data storage : resolution, counting direction, comparator reference points, preset value, mode, BCD sign (B type), communication parameters (C type) Inch/ metric display Applications: automatic sorting and measuring of parts on production lines.

Compact, lightweight, and easy-to-mount counter

  • Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H).
  • Suitable for panel mounting
  • Selectable display resolutions: 0.5/ 1/ 5/ 10 μm
  • BCD and RS-232C I/ O models are available.
  • Reset/preset
  • Peak hold function for measuring max./ min./ peak-to-peak values and GO/NO GO evaluation. . ADD/ SUB function (2-axis model only)
  • Data storage : resolution, counting direction, comparator reference points, preset value, mode, BCD sign (B type), communication parameters (C type)
  • Inch/ metric display
  • Applications: automatic sorting and measuring of parts on production lines.
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Digital Readouts
Product Number LT20A
Product Name Compact, Lightweight, and Easy-to-Mount Counter
Features Alarms; Integral Keypad
Channels 1 to 2
Number of Digits 6
Number of Lines 2
Resolution 1.97E-5 inch (5.00E-4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Velocity Indicator - Model 1100 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Features Adjustable Display; Integral Keypad
Axes 1
Number of Lines 1
View Details
Digital Display - SI 5500 - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Outputs Serial; Six Isolated Input, Six Isolated Output - User Configurable
Features Adjustable Display; Memory / Data Storage; Programmable; Set Point Options
Axes 31
View Details
Magnescale® High Performance Lathe Specific Counter with Error Compensation Data Storage - LH72 - Magnescale Americas, Inc.
Specs
Features Adjustable Display; Alarms; Integral Keypad; Memory / Data Storage; Programmable; Zero Reset
Axes 1 (optional feature); 2 (optional feature); 3 (optional feature)
Number of Digits 7
View Details
Target Displays - N 155 - Baumer Ltd.
Specs
Outputs M16
Features Programmable
Axes 1
View Details