Magnescale Americas, Inc. Compact and Slim Gauges with 12mm Range and 1µm Resolution DT512

Description
Compact and slim gauges with 1μm resolution Excellent resistance to workshop conditions (DT512P: IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy: 6 μm Resolution: 1 μm Measuring range: 12 mm / 0.47" Compact size ideal for designing into machines:12 x 35 x 116 mm / 0.47' x 1.38' x 4.57' (D x W x L)
Datasheet
Description
Compact and slim gauges with 1μm resolution Excellent resistance to workshop conditions (DT512P: IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy: 6 μm Resolution: 1 μm Measuring range: 12 mm / 0.47" Compact size ideal for designing into machines:12 x 35 x 116 mm / 0.47' x 1.38' x 4.57' (D x W x L)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and Slim Gauges with 12mm Range and 1µm Resolution - DT512 - Magnescale Americas, Inc.
Cypress, CA, USA
Compact and Slim Gauges with 12mm Range and 1µm Resolution
DT512
Compact and Slim Gauges with 12mm Range and 1µm Resolution DT512
Compact and slim gauges with 1μm resolution Excellent resistance to workshop conditions (DT512P: IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy: 6 μm Resolution: 1 μm Measuring range: 12 mm / 0.47" Compact size ideal for designing into machines:12 x 35 x 116 mm / 0.47' x 1.38' x 4.57' (D x W x L)

Compact and slim gauges with 1μm resolution

  • Excellent resistance to workshop conditions (DT512P: IP64)
  • Resistant to oil, water, dust, vibration, and shock.
  • Accuracy: 6 μm
  • Resolution: 1 μm
  • Measuring range: 12 mm / 0.47"
  • Compact size ideal for designing into machines:12 x 35 x 116 mm / 0.47' x 1.38' x 4.57' (D x W x L)
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DT512
Product Name Compact and Slim Gauges with 12mm Range and 1µm Resolution
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-5 inch (1.00E-3 mm)
Length 4.56 inch (116 mm)
Thickness 0.4567 inch (11.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Tape Measures - 2546240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Tape Measure
View Details
High Accuracy, Rugged Gauges Suitable for Machine Installation with 205mm Range and 0.5µm Resolution - DK205 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-5 inch (5.00E-4 mm)
Length 20.31 to 28.39 inch (516 to 721 mm)
View Details
Stanley Leverlock Tape Measure-1
Specs
Rule / Length Gauge Type Tape Measure
Units Inches
View Details