Magnescale Americas, Inc. High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution DK110

Description
High accuracy gauge with controllable measuring force Measuring range :110 mm / 4.33" Accuracy: 4 μm Resolution: 0.5 μm Direct connected to A/B quadrature counter Reduced measurement error Precision dual spindle support allows for a smooth spindle motion and virtually error free measurements. Reduced measuring force:The measuring force can be reduced to a minimum of 0.3 N in three selectable steps using the measuring balancer (option). The force is maintained constant regardless of spindle movement direction. Soft spindle return. A braking mechanism reduces spindle return speed, therby eliminating the danger of damaging either the surface plate or the workpiece.
Datasheet
Description
High accuracy gauge with controllable measuring force Measuring range :110 mm / 4.33" Accuracy: 4 μm Resolution: 0.5 μm Direct connected to A/B quadrature counter Reduced measurement error Precision dual spindle support allows for a smooth spindle motion and virtually error free measurements. Reduced measuring force:The measuring force can be reduced to a minimum of 0.3 N in three selectable steps using the measuring balancer (option). The force is maintained constant regardless of spindle movement direction. Soft spindle return. A braking mechanism reduces spindle return speed, therby eliminating the danger of damaging either the surface plate or the workpiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution - DK110 - Magnescale Americas, Inc.
Cypress, CA, USA
High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution
DK110
High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution DK110
High accuracy gauge with controllable measuring force Measuring range :110 mm / 4.33" Accuracy: 4 μm Resolution: 0.5 μm Direct connected to A/B quadrature counter Reduced measurement error Precision dual spindle support allows for a smooth spindle motion and virtually error free measurements. Reduced measuring force:The measuring force can be reduced to a minimum of 0.3 N in three selectable steps using the measuring balancer (option). The force is maintained constant regardless of spindle movement direction. Soft spindle return. A braking mechanism reduces spindle return speed, therby eliminating the danger of damaging either the surface plate or the workpiece.

High accuracy gauge with controllable measuring force

  • Measuring range :110 mm / 4.33"
  • Accuracy: 4 μm
  • Resolution: 0.5 μm
  • Direct connected to A/B quadrature counter
  • Reduced measurement error
  • Precision dual spindle support allows for a smooth spindle motion and virtually error free measurements.
  • Reduced measuring force:The measuring force can be reduced to a minimum of 0.3 N in three selectable steps using the measuring balancer (option). The force is maintained constant regardless of spindle movement direction.
  • Soft spindle return. A braking mechanism reduces spindle return speed, therby eliminating the danger of damaging either the surface plate or the workpiece.
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DK110
Product Name High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-5 inch (5.00E-4 mm)
Length 19.27 inch (490 mm)
Width / Diameter 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 4501557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.9843 inch (25 mm)
Materials of Construction Steel; Steel
View Details
Compact and Slim Gauges  with Magnetic Principle and 10mm Range - DL310 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-4 inch (0.0100 mm)
Length 4.17 inch (106 mm)
View Details
30mm Rulers -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 1.18 inch (30 mm)
Reading Method / Display Graduated scale
View Details