Magnescale Americas, Inc. Compact and Slim Gauges with Magnetic Principle and 30mm Range DL330

Description
Slim, compact gauges Magnetic principle Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 30 mm / 1.18"
Datasheet
Description
Slim, compact gauges Magnetic principle Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 30 mm / 1.18"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and Slim Gauges  with Magnetic Principle and 30mm Range - DL330 - Magnescale Americas, Inc.
Cypress, CA, USA
Compact and Slim Gauges with Magnetic Principle and 30mm Range
DL330
Compact and Slim Gauges with Magnetic Principle and 30mm Range DL330
Slim, compact gauges Magnetic principle Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 30 mm / 1.18"

Slim, compact gauges

  • Magnetic principle
  • Resistant to dust and vibrations.
  • Compact size ideal for designing into machines.
  • A/B phase output by open collector
  • Measuring range: 30 mm / 1.18"
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DL330
Product Name Compact and Slim Gauges with Magnetic Principle and 30mm Range
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-4 inch (0.0100 mm)
Length 6.54 inch (166 mm)
Thickness 0.3780 inch (9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 8771785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.18 inch (30 mm)
Units Metric
Materials of Construction Steel; Steel
View Details
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
View Details
Tape - Pi Tape® - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Rule / Length Gauge Type Flexible
Reading Method / Display Graduated scale
Units Inches; Metric
View Details