Magnescale Americas, Inc. Compact and Slim Gauges with 32mm Range and 5µm Resolution DT32

Description
Compact and slim gauges Excellent resistance to workshop conditions, DT32P/PV : IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 32mm/1.26" Compact size ideal for designing into machines:DT32 : 12(D) x 35(W) x 218(H)mm/ 0.47" x 1.38" x 8.58" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts
Datasheet
Description
Compact and slim gauges Excellent resistance to workshop conditions, DT32P/PV : IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 32mm/1.26" Compact size ideal for designing into machines:DT32 : 12(D) x 35(W) x 218(H)mm/ 0.47" x 1.38" x 8.58" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Cypress, CA, USA
Compact and Slim Gauges with 32mm Range and 5µm Resolution
DT32
Compact and Slim Gauges with 32mm Range and 5µm Resolution DT32
Compact and slim gauges Excellent resistance to workshop conditions, DT32P/PV : IP64) Resistant to oil, water, dust, vibration, and shock. Accuracy : 10μm Resolution : 5μm Measuring range : 32mm/1.26" Compact size ideal for designing into machines:DT32 : 12(D) x 35(W) x 218(H)mm/ 0.47" x 1.38" x 8.58" Pneumatic push type are also available Guaranteed number of strokes : 5 million Main applications : Automatic sorting of parts

Compact and slim gauges

  • Excellent resistance to workshop conditions, DT32P/PV : IP64)
  • Resistant to oil, water, dust, vibration, and shock.
  • Accuracy : 10μm
  • Resolution : 5μm
  • Measuring range : 32mm/1.26"
  • Compact size ideal for designing into machines:DT32 : 12(D) x 35(W) x 218(H)mm/ 0.47" x 1.38" x 8.58"
  • Pneumatic push type are also available
  • Guaranteed number of strokes : 5 million
  • Main applications : Automatic sorting of parts
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DT32
Product Name Compact and Slim Gauges with 32mm Range and 5µm Resolution
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
Thickness 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 1923661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.9843 inch (25 mm)
Units Metric
Materials of Construction Stainless steel
View Details
Compact and Slim Gauges  with Magnetic Principle and 10mm Range - DL310 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-4 inch (0.0100 mm)
Length 4.17 inch (106 mm)
View Details