Magnescale Americas, Inc. Compact and Slim Gauges with Magnetic Principle and 10mm Range DL310

Description
Slim, compact gauges Magnetic principle Excellent resistance to workshop conditions (DL310B: IP64). Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 10 mm / 0.39"
Datasheet
Description
Slim, compact gauges Magnetic principle Excellent resistance to workshop conditions (DL310B: IP64). Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 10 mm / 0.39"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact and Slim Gauges  with Magnetic Principle and 10mm Range - DL310 - Magnescale Americas, Inc.
Cypress, CA, USA
Compact and Slim Gauges with Magnetic Principle and 10mm Range
DL310
Compact and Slim Gauges with Magnetic Principle and 10mm Range DL310
Slim, compact gauges Magnetic principle Excellent resistance to workshop conditions (DL310B: IP64). Resistant to dust and vibrations. Compact size ideal for designing into machines. A/B phase output by open collector Measuring range: 10 mm / 0.39"

Slim, compact gauges

  • Magnetic principle
  • Excellent resistance to workshop conditions (DL310B: IP64).
  • Resistant to dust and vibrations.
  • Compact size ideal for designing into machines.
  • A/B phase output by open collector
  • Measuring range: 10 mm / 0.39"
Supplier's Site Datasheet

Technical Specifications

  Magnescale Americas, Inc.
Product Category Rules and Length Gauges
Product Number DL310
Product Name Compact and Slim Gauges with Magnetic Principle and 10mm Range
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-4 inch (0.0100 mm)
Length 4.17 inch (106 mm)
Thickness 0.3780 inch (9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tape Measures - 218402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Tape Measure
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
35' Tape Measure - DWHT33387L - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Rule / Length Gauge Type Tape Measure
Width / Diameter 1.25 inch (31.75 mm)
Units Inches
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details