Magmotor Technologies, Inc. Integral Suspension And Motor (ISAM) System MagLev

Description
Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions. All active portions of the system are located outside of the process or vacuum chamber to improve reliability and maintainability. Magmotor offers speed ranges from 20 to 5,000 rpm and can support wafers up to 300 mm in diameter. The large clearances between the rotor and the chamber allow operation over a wide temperature range. Non-contact Magnetic Bearing No mechanical wear No contamination to environment Variable speed and load capability Bi-directional Unlimited life/no maintenance
Description
Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions. All active portions of the system are located outside of the process or vacuum chamber to improve reliability and maintainability. Magmotor offers speed ranges from 20 to 5,000 rpm and can support wafers up to 300 mm in diameter. The large clearances between the rotor and the chamber allow operation over a wide temperature range. Non-contact Magnetic Bearing No mechanical wear No contamination to environment Variable speed and load capability Bi-directional Unlimited life/no maintenance

Suppliers

Company
Product
Description
Supplier Links
Integral Suspension And Motor (ISAM) System - MagLev - Magmotor Technologies, Inc.
Worcester, MA, USA
Integral Suspension And Motor (ISAM) System
MagLev
Integral Suspension And Motor (ISAM) System MagLev
Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions. All active portions of the system are located outside of the process or vacuum chamber to improve reliability and maintainability. Magmotor offers speed ranges from 20 to 5,000 rpm and can support wafers up to 300 mm in diameter. The large clearances between the rotor and the chamber allow operation over a wide temperature range. Non-contact Magnetic Bearing No mechanical wear No contamination to environment Variable speed and load capability Bi-directional Unlimited life/no maintenance

Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions. All active portions of the system are located outside of the process or vacuum chamber to improve reliability and maintainability. Magmotor offers speed ranges from 20 to 5,000 rpm and can support wafers up to 300 mm in diameter. The large clearances between the rotor and the chamber allow operation over a wide temperature range.

  • Non-contact
  • Magnetic Bearing
  • No mechanical wear
  • No contamination to environment
  • Variable speed and load capability
  • Bi-directional
  • Unlimited life/no maintenance
Supplier's Site

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Rotary Stages
Product Number MagLev
Product Name Integral Suspension And Motor (ISAM) System
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Motor Position
Features Center Bore
Load Capacity 2 lbs (0.9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper, SR Series - SR50PP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
View Details
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Precision Rotary Stages - TAKS-100 - NBK America LLC
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Load Capacity 15.42 lbs (6.99 kg)
View Details