MagicRAM, Inc. SRAM Memory Card

Description
MagicRAM SRAM memory cards are high speed, re-programmablesolid state memory devices based on advanced CMOS technology. MagicRAM SRAM memory cards are available with rechargeable or replaceablebattery design in standard or industrial temperature (-40C to 85C). The Write Protect Switch on the SRAM cards provide a usefulmeasure of data protection from inadvertently over-writing stored information. Packaged in PCMCIA Type I housing, MagicRAM SRAM cards are available incapacities from 256KB to 8MB. Features: Industry standard PCMCIA 2.x compliant 3.3mm Type I PC Card High performance random access Extremely rugged and reliable Dual battery or rechargeable battery design Very low power consumption for maximum battery life Mechanical write protect switch prevents overwriting valuable data Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM SRAM memory cards are high speed, re-programmablesolid state memory devices based on advanced CMOS technology. MagicRAM SRAM memory cards are available with rechargeable or replaceablebattery design in standard or industrial temperature (-40C to 85C). The Write Protect Switch on the SRAM cards provide a usefulmeasure of data protection from inadvertently over-writing stored information. Packaged in PCMCIA Type I housing, MagicRAM SRAM cards are available incapacities from 256KB to 8MB. Features: Industry standard PCMCIA 2.x compliant 3.3mm Type I PC Card High performance random access Extremely rugged and reliable Dual battery or rechargeable battery design Very low power consumption for maximum battery life Mechanical write protect switch prevents overwriting valuable data Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
SRAM Memory Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
SRAM Memory Card
SRAM Memory Card
MagicRAM SRAM memory cards are high speed, re-programmablesolid state memory devices based on advanced CMOS technology. MagicRAM SRAM memory cards are available with rechargeable or replaceablebattery design in standard or industrial temperature (-40C to 85C). The Write Protect Switch on the SRAM cards provide a usefulmeasure of data protection from inadvertently over-writing stored information. Packaged in PCMCIA Type I housing, MagicRAM SRAM cards are available incapacities from 256KB to 8MB. Features: Industry standard PCMCIA 2.x compliant 3.3mm Type I PC Card High performance random access Extremely rugged and reliable Dual battery or rechargeable battery design Very low power consumption for maximum battery life Mechanical write protect switch prevents overwriting valuable data Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM SRAM memory cards are high speed, re-programmablesolid state memory devices based on advanced CMOS technology.
MagicRAM SRAM memory cards are available with rechargeable or replaceablebattery design in standard or industrial temperature (-40C to 85C).
The Write Protect Switch on the SRAM cards provide a usefulmeasure of data protection from inadvertently over-writing stored information.
Packaged in PCMCIA Type I housing, MagicRAM SRAM cards are available incapacities from 256KB to 8MB.
Features:

  • Industry standard PCMCIA 2.x compliant
  • 3.3mm Type I PC Card
  • High performance random access
  • Extremely rugged and reliable
  • Dual battery or rechargeable battery design
  • Very low power consumption for maximum battery life
  • Mechanical write protect switch prevents overwriting valuable data
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category PCMCIA Memory Cards
Product Name SRAM Memory Card
DRAM / SRAM SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Linear Flash PC Card -  - MagicRAM, Inc.
Specs
Flash Memory Linear Flash Card
Access Time 200 nanoseconds
Main Capacity 0.2560 to 32 MB
View Details
ATA Flash PC Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Form Factor Type II card
Flash Memory ATA Flash Card
Main Capacity 128 to 16000 MB
View Details
ATA Flash PC Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Form Factor Type II card
Flash Memory ATA Flash Card
Main Capacity 128 to 16000 MB
View Details
Linear Flash PC Card -  - MagicRAM, Inc.
Specs
Flash Memory Linear Flash Card
Access Time 200 nanoseconds
Main Capacity 0.2560 to 32 MB
View Details