MagicRAM, Inc. Linear Flash PC Card

Description
MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place (XIP)applications in mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in capacities from 256KB to 32MB and the cards are availablein standard or industrial temperatures. Features: PCMCIA / JEIDA standard Fast read access time 100,000 write/erase cycles per block 5V read voltage Built-in write protect switch Optional attribute memory: 8KB EEPROM Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place (XIP)applications in mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in capacities from 256KB to 32MB and the cards are availablein standard or industrial temperatures. Features: PCMCIA / JEIDA standard Fast read access time 100,000 write/erase cycles per block 5V read voltage Built-in write protect switch Optional attribute memory: 8KB EEPROM Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
Linear Flash PC Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
Linear Flash PC Card
Linear Flash PC Card
MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment. Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place (XIP)applications in mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in capacities from 256KB to 32MB and the cards are availablein standard or industrial temperatures. Features: PCMCIA / JEIDA standard Fast read access time 100,000 write/erase cycles per block 5V read voltage Built-in write protect switch Optional attribute memory: 8KB EEPROM Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM Linear Flash memory card conforms to thePCMCIA/JEIDA international standards and is ideal solution for network routersand telecom equipment.
Unlike SRAM cards, Linear Flash does not require battery tomaintain data but just like SRAM cards, it supports Execute In Place (XIP)applications in mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation.
MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in capacities from 256KB to 32MB and the cards are availablein standard or industrial temperatures.
Features:

  • PCMCIA / JEIDA standard
  • Fast read access time
  • 100,000 write/erase cycles per block
  • 5V read voltage
  • Built-in write protect switch
  • Optional attribute memory: 8KB EEPROM
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category PCMCIA Memory Cards
Product Name Linear Flash PC Card
Flash Memory Linear Flash Card
Unlock Full Specs
to access all available technical data

Similar Products

ATA Flash PC Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Form Factor Type II card
Flash Memory ATA Flash Card
Main Capacity 128 to 16000 MB
View Details
ATA Flash PC Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Form Factor Type II card
Flash Memory ATA Flash Card
Main Capacity 128 to 16000 MB
View Details
SRAM Memory Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
DRAM / SRAM SRAM
Access Time 150 nanoseconds
Main Capacity 0.2560 to 8 MB
View Details
SRAM Memory Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
DRAM / SRAM SRAM
Access Time 150 nanoseconds
Main Capacity 0.2560 to 8 MB
View Details