MagicRAM, Inc. ATA Flash PC Card

Description
MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime. MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable capability and features super low power consumption andzero-power data retention. MagicRAM ATA Flash solutions are well suited for embeddedand cross platform data transfer application. The use of NAND-based flashdevices provide true random access and wear leveling algorithms evenlydistribute write/erase operations, maximizing card life. MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C. Features: Compliant with PC Card standard and PCMCIA V.2.1 Compatible with PC ATA/ATAPI-6 standard PCMCIA Type II form-factor Standard or rugged metal casing SLC NAND Flash Dynamic wear leveling Data transfer mode support PIO 0~6 and UDMA 0~4 Write protect switch (Plastic frame) optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime. MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable capability and features super low power consumption andzero-power data retention. MagicRAM ATA Flash solutions are well suited for embeddedand cross platform data transfer application. The use of NAND-based flashdevices provide true random access and wear leveling algorithms evenlydistribute write/erase operations, maximizing card life. MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C. Features: Compliant with PC Card standard and PCMCIA V.2.1 Compatible with PC ATA/ATAPI-6 standard PCMCIA Type II form-factor Standard or rugged metal casing SLC NAND Flash Dynamic wear leveling Data transfer mode support PIO 0~6 and UDMA 0~4 Write protect switch (Plastic frame) optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
ATA Flash PC Card -  - MagicRAM, Inc.
Los Angeles, CA, United States
ATA Flash PC Card
ATA Flash PC Card
MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime. MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable capability and features super low power consumption andzero-power data retention. MagicRAM ATA Flash solutions are well suited for embeddedand cross platform data transfer application. The use of NAND-based flashdevices provide true random access and wear leveling algorithms evenlydistribute write/erase operations, maximizing card life. MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C. Features: Compliant with PC Card standard and PCMCIA V.2.1 Compatible with PC ATA/ATAPI-6 standard PCMCIA Type II form-factor Standard or rugged metal casing SLC NAND Flash Dynamic wear leveling Data transfer mode support PIO 0~6 and UDMA 0~4 Write protect switch (Plastic frame) optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime.
MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable capability and features super low power consumption andzero-power data retention.
MagicRAM ATA Flash solutions are well suited for embeddedand cross platform data transfer application. The use of NAND-based flashdevices provide true random access and wear leveling algorithms evenlydistribute write/erase operations, maximizing card life.
MagicRAM ATA Flash is available with standard and extendedtemperature range from -40C to +85C.
Features:

  • Compliant with PC Card standard and PCMCIA V.2.1
  • Compatible with PC ATA/ATAPI-6 standard
  • PCMCIA Type II form-factor
  • Standard or rugged metal casing
  • SLC NAND Flash
  • Dynamic wear leveling
  • Data transfer mode support PIO 0~6 and UDMA 0~4
  • Write protect switch (Plastic frame) optional
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category PCMCIA Memory Cards
Product Name ATA Flash PC Card
Form Factor Type II card
Unlock Full Specs
to access all available technical data

Similar Products

Linear Flash PC Card -  - MagicRAM, Inc.
Specs
Flash Memory Linear Flash Card
Access Time 200 nanoseconds
Main Capacity 0.2560 to 32 MB
View Details
Linear Flash PC Card -  - MagicRAM, Inc.
Specs
Flash Memory Linear Flash Card
Access Time 200 nanoseconds
Main Capacity 0.2560 to 32 MB
View Details
SRAM Memory Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
DRAM / SRAM SRAM
Access Time 150 nanoseconds
Main Capacity 0.2560 to 8 MB
View Details
SRAM Memory Card -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
DRAM / SRAM SRAM
Access Time 150 nanoseconds
Main Capacity 0.2560 to 8 MB
View Details