Madison Electric Products Rigid/EMT Conduit Strap 808

Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-3/16 INCH 1-3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-3/16 INCH 1-3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 808 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
808
Rigid/EMT Conduit Strap 808
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-3/16 INCH 1-3/4 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5-3/16 INCH
  • 1-3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 9/16 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 808
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Rigid/EMT Conduit Support - 348-P - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 33.00 inch (838.20 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2046 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details