Madison Electric Products Rigid/EMT Conduit Strap 801

Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 801 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
801
Rigid/EMT Conduit Strap 801
1-HOLE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-7/16 INCH
  • 5/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 801
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Hanger - H7WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details