Bridgeport Fittings, Inc. Conduit Hanger 2100-S

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH D X 1.75 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH D X 1.75 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2100-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2100-S
Conduit Hanger 2100-S
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.75 INCH D X 1.75 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 0.75 INCH D X 1.75 INCH H SIZE
  • BALL BURNISHED MIRROR SMOOTH FINISH
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2100-S
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Conduit Hanger - E6 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details