Madison Electric Products Rigid/EMT Conduit Strap 705

Description
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 705 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
705
Rigid/EMT Conduit Strap 705
1-HOLE, SNAP-ON, RIBBED TYPE 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.437 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 11 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 1 INCH
  • IMC/RIGID CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 0.437 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 705
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Rigid/EMT Conduit Strap - 704 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.25 inch (31.75 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1431AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details