Greaves Corporation Conduit To Rod Clamp G10

Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE 1-1/4 TO 2 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE 1-1/4 TO 2 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G10 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G10
Conduit To Rod Clamp G10
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE 1-1/4 TO 2 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1 INCH ROD SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G10
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 181 0100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - CG3610 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details