Madison Electric Products Conduit Hanger 7-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 7-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
7-CH
Conduit Hanger 7-CH
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 14 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 25 STANDARD PACKAGE
  • #7 TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 3 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 7-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 9-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 9.00 inch (228.60 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Channel Conduit/Cable Clamp - P1117 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details