Madison Electric Products Conduit Hanger 6-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #6 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #6 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 6-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
6-CH
Conduit Hanger 6-CH
CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #6 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 14 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 50 STANDARD PACKAGE
  • #6 TRADE SIZE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 2-1/2 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 6-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Rigid/EMT Conduit Strap - TW-2150 - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Rigid/EMT Conduit Strap - 1600 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
View Details