Madison Electric Products Rigid/EMT Conduit Support 350

Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 PER CARTON STANDARD PACKAGE 44 INCH TRADE SIZE
Datasheet
Description
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 PER CARTON STANDARD PACKAGE 44 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Support - 350 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Support
350
Rigid/EMT Conduit Support 350
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH UL APPROVAL 10 PER CARTON STANDARD PACKAGE 44 INCH TRADE SIZE
  • RIGHT ANGLE TYPE
  • MALLEABLE IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 44 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 350
Product Name Rigid/EMT Conduit Support
Support Type Pipe Support; Rigid/EMT Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Pipe Hanger - 151 0800EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1250 lbs (567 kg)
View Details
Conduit Hanger - PB6H3B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.25 inch (31.75 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details