Madison Electric Products Conduit Hanger 3-WBAS

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 3-WBAS - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
3-WBAS
Conduit Hanger 3-WBAS
CONDUIT HANGER WITH BOLT AND NUT TYPE 301 STAINLESS STEEL MATERIAL UL 5148, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 301 STAINLESS STEEL MATERIAL
  • UL 5148, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 3-WBAS
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Rigid/EMT Conduit Strap - 1615 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 1000 1/2 - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details