Madison Electric Products Conduit Hanger 2-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
2-CH
Conduit Hanger 2-CH
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 18 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 100 STANDARD PACKAGE
  • #2 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 1 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 2-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 970 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 400 lbs (181 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details