Madison Electric Products Rigid/EMT Conduit Strap 1705

Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1705 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1705
Rigid/EMT Conduit Strap 1705
1-HOLE, SNAP-ON, RIBBED TYPE 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 1 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.312 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 13 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 1 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 0.312 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1705
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Channel Conduit/Cable Clamp - P1217AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 4011800EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 4800 lbs (2177 kg)
Pipe Size 18.00 inch (457.20 mm)
View Details