Madison Electric Products Rigid/EMT Conduit Strap 1702

Description
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1702 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1702
Rigid/EMT Conduit Strap 1702
1-HOLE, SNAP-ON, RIBBED TYPE 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL 0.625 INCH EMT CONDUIT USED ON UL APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 1-HOLE, SNAP-ON, RIBBED TYPE
  • 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL
  • 0.625 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1702
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Rigid/EMT Conduit Strap - 1707 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - PS 022T - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 1.38 inch (31.75 to 34.92 mm)
View Details