Madison Electric Products Rigid/EMT Conduit Strap 1605-CS

Description
ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE INSTALLATION NAIL
Datasheet
Description
ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE INSTALLATION NAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1605-CS - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1605-CS
Rigid/EMT Conduit Strap 1605-CS
ZINC ELECTROPLATED STAMPED STEEL MATERIAL 2.12 INCH RIGID/EMT CONDUIT USED ON 1000 PER CARTON STANDARD PACKAGE 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE INSTALLATION NAIL
  • ZINC ELECTROPLATED STAMPED STEEL MATERIAL
  • 2.12 INCH
  • RIGID/EMT CONDUIT USED ON
  • 1000 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (RIGID), 3/4 INCH (EMT) TRADE SIZE
  • INSTALLATION NAIL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1605-CS
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Channel Conduit/Cable Clamp - P2558-25 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 1040200EG - Pentair, Inc.
Specs
Maximum Load 175 lbs (79.37 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - CGRC-58 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details