Madison Electric Products Rigid/EMT Conduit Strap 128

Description
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 128 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
128
Rigid/EMT Conduit Strap 128
2-HOLE, SNAP-ON, RIBBED TYPE 16 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 16 GAUGE GALVANIZED STEEL MATERIAL
  • 0.875 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 128
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Rigid/EMT Conduit Support - 338 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - P1212AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details