Madison Electric Products Rigid/EMT Conduit Strap 127

Description
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 127 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
127
Rigid/EMT Conduit Strap 127
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE GALVANIZED STEEL MATERIAL 0.875 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 18 GAUGE GALVANIZED STEEL MATERIAL
  • 0.875 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 127
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - 5-WBAS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Clamp - P1568 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
View Details