Madison Electric Products Rigid/EMT Conduit Strap 126

Description
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 126 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
126
Rigid/EMT Conduit Strap 126
2-HOLE, SNAP-ON, RIBBED TYPE 18 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.75 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 18 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.75 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 125 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 126
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Spring Hanger Type 25 - 25 82 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 17895 lbs (? to 8116 kg)
View Details
Conduit Hanger - 1SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details