Madison Electric Products Rigid/EMT Conduit Strap 123

Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.562 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.562 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 123 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
123
Rigid/EMT Conduit Strap 123
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.562 INCH IMC/RIGID CONDUIT USED ON 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.562 INCH
  • IMC/RIGID CONDUIT USED ON
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 0.188 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 123
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - 2-WBA - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Clamp - P1212 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
View Details