Appleton Electric Conduit Hanger H-150WB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1 INCH D X 3.22 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1 INCH D X 3.22 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-150WB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-150WB
Conduit Hanger H-150WB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1 INCH D X 3.22 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1 INCH D X 3.22 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 5/16 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-150WB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pendant Fixture Conduit Body Hanger - ALC1050-B - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 250 lbs (113 kg)
View Details
Conduit To Rod Clamp - G140-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details