Madison Electric Products Rigid/EMT Conduit Strap 1126

Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.688 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.688 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1126 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1126
Rigid/EMT Conduit Strap 1126
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.688 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.688 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 0.188 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1126
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 4-WBAS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2047 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 3.12 inch (79.37 mm)
View Details