Madison Electric Products Rigid/EMT Conduit Strap 1124

Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.56 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.56 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 1124 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Strap
1124
Rigid/EMT Conduit Strap 1124
2-HOLE, SNAP-ON, RIBBED TYPE 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL 0.56 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.188 INCH HOLE/BOLT SIZE
  • 2-HOLE, SNAP-ON, RIBBED TYPE
  • 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL
  • 0.56 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.188 INCH HOLE/BOLT SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1124
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - 014N018 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.50 inch (12.70 mm)
View Details
Pipe Hanger - 454005 - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details