Madison Electric Products Conduit Hanger 1-CH

Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 1-CH - Madison Electric Products
Bedford Heights, OH, USA
Conduit Hanger
1-CH
Conduit Hanger 1-CH
CONDUIT HANGER WITHOUT BOLT TYPE 18 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 18 GAUGE STEEL MATERIAL
  • BRIGHT ELECTROPLATED ZINC FINISH
  • 100 STANDARD PACKAGE
  • #1 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Pipe Hangers and Conduit Hangers
Product Number 1-CH
Product Name Conduit Hanger
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 154 0300PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details