PHD Manufacturing, Inc. Pipe Hanger 451 0350EG

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6-1/2 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1.22 LB BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6-1/2 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1.22 LB BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 451 0350EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
451 0350EG
Pipe Hanger 451 0350EG
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6-1/2 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 1.22 LB BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 4-1/2 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 6-1/2 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 88.9 MAX. PIPE SIZE IN MM
  • 1130 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
  • 1130 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • WEIGHT 1.22 LB
  • BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/4 INCH
  • CENTER LINE DISTANCE 4-1/2 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 451 0350EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 441 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Conduit To Rod Clamp - G440-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details